Manufacturer: STMicroelectronics
Win Source Part Number: 1011831-ACS102-5TA-T
Packaging: Reel - TR
Mounting: Through Hole
Current - Hold (Ih) (Max): 20mA
Configuration: Single
Voltage - Off State: 500V
Voltage - Gate Trigger (Vgt) (Max): 900mV
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 200mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 7.3A, 8A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 125°C (TJ)
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
500V, 0.2A, SNUBBERLESS TRIAC, TO-92, PLASTIC PACKAGE-3 Product overview: ACS102-5TA-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 0.2A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 500V, 0.2A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS102-5TA-TR can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 500V 200mA Through Hole TO-92-3
TRIAC SENS GATE 500V 0.2A TO92-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 1011831-ACS102-5TA-TR | 300-ACS102-5TA-TR | 497-3113-2-ND | ACS102-5TA-TR |
| Product Name | Triacs - ACS102-5TA-TR | 500V 0.2A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-92-3 | TO-226-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-226-3, TO-92-3 (TO-226AA) Formed Leads |
| VDRM | 500 volts | 500 volts | ||
| ITSM | 0.2000 amps | |||
| IGT | 5 mA | 5 mA |