STMicroelectronics, Inc. 500V 0.2A Triac ACS102-5T1

Description
500V, 0.2A, SNUBBERLESS TRIAC, SO-8 Product overview: ACS102-5T1 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 0.2A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 500V, 0.2A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS102-5T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500V, 0.2A, SNUBBERLESS TRIAC, SO-8 Product overview: ACS102-5T1 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 0.2A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 500V, 0.2A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS102-5T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 0.2A Triac
300-ACS102-5T1
500V 0.2A Triac 300-ACS102-5T1
500V, 0.2A, SNUBBERLESS TRIAC, SO-8 Product overview: ACS102-5T1 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 0.2A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 500V, 0.2A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS102-5T1 can be used for catalog matching and distributor lookup.

500V, 0.2A, SNUBBERLESS TRIAC, SO-8 Product overview: ACS102-5T1 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 0.2A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 500V, 0.2A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS102-5T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - ACS102-5T1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 500V 200mA Surface Mount 8-SOIC

TRIAC Logic - Sensitive Gate 500V 200mA Surface Mount 8-SOIC

Buy Now Datasheet
Triacs - ACS102-5T1 - 1011829-ACS102-5T1 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - ACS102-5T1
1011829-ACS102-5T1
Triacs - ACS102-5T1 1011829-ACS102-5T1
Manufacturer: STMicroelectronics Win Source Part Number: 1011829-ACS102-5T1 Packaging: Tube/Rail Mounting: SMD (SMT) Current - Hold (Ih) (Max): 20mA Configuration: Single Voltage - Off State: 500V Voltage - Gate Trigger (Vgt) (Max): 900mV Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 200mA Current - Non Rep. Surge 50, 60Hz (Itsm): 7.3A, 8A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 125°C (TJ) Case / Package: 8-SO Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1011829-ACS102-5T1
Packaging: Tube/Rail
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 20mA
Configuration: Single
Voltage - Off State: 500V
Voltage - Gate Trigger (Vgt) (Max): 900mV
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 200mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 7.3A, 8A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 125°C (TJ)
Case / Package: 8-SO
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - ACS102-5T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
ACS102-5T1
Discrete Semiconductor Products - Thyristors - TRIACs ACS102-5T1
TRIAC SENS GATE 500V 0.2A 8SOIC

TRIAC SENS GATE 500V 0.2A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs
Product Number 300-ACS102-5T1 ACS102-5T1-ND 1011829-ACS102-5T1 ACS102-5T1
Product Name 500V 0.2A Triac TRIACs Triacs - ACS102-5T1 Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
Package Type SO "8-SOIC (0.154"", 3.90mm Width)" 8-SO 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -30 C (-22 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
VDRM 500 volts 500 volts
Unlock Full Specs
to access all available technical data