STMicroelectronics, Inc. Dc/dc Conv, Buck, 1Mhz, 150Deg C; Topology Stmicroelectronics A7986A

Description
DC/DC CONV, BUCK, 1MHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:38V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:600mV; RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 1MHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:38V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:600mV; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 1Mhz, 150Deg C; Topology Stmicroelectronics - 25AH7816 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 1Mhz, 150Deg C; Topology Stmicroelectronics
25AH7816
Dc/dc Conv, Buck, 1Mhz, 150Deg C; Topology Stmicroelectronics 25AH7816
DC/DC CONV, BUCK, 1MHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:38V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:600mV; RoHS Compliant: Yes

DC/DC CONV, BUCK, 1MHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:38V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:600mV; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 25AH7816
Product Name Dc/dc Conv, Buck, 1Mhz, 150Deg C; Topology Stmicroelectronics
Input Voltage 4.5 to 38 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1085QU - Micross Components, Inc.
Micross Components, Inc.
View Details