"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Manufacturer: STMicroelectronics
Win Source Part Number: 1134807-A7985ATR
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Output Current: 2A
Family Name: A7985A
Categories: Integrated Circuits
Supplier Device Package: 8-HSOP-EP
Temperature Range - Operating: -40°C ~ 150°C
Maximum Output Voltage: 38V
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SOIC Exposed Pad
Alternative Parts (Cross-Reference): NCV8843DG; NCV8843DR2G; NCV8842DR2G; CS51411GD8;
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: A7985A
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 0.6V
Switching Frequency: 250kHz
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 38V
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK ADJUSTABLE 2A 8HSOP
IC REG BUCK ADJUSTABLE 2A 8HSOP
IC REG BUCK ADJUSTABLE 2A 8HSOP
Switching Voltage Regulators 2A DC Step-Down 0.6V 4.5V to 38V 250 kHz
Voltage Regulators - Switching Regulators 2A DC Step-Down 0.6V 4.5V to 38V 250 kHz
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-13205-1-ND | 1134807-A7985ATR | A7985ATR | A7985ATR | A7985ATR | A7985ATR | A7985ATR | 761-A7985ATR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Hard To Find - A7985ATR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - Switching Regulators 2A DC Step-Down 0.6V 4.5V to 38V 250 kHz |
| Configuration / Function | Buck | Buck | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC Exposed Pad | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad | |||
| Output Voltage | 0.6000 to 38 volts | 38 volts | 0.6000 to 38 volts | 0.6000 volts | 0.6000 volts | 38 volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |