STMicroelectronics, Inc. Dc/dc Conv, Buck, 1Mhz, Hsop-8; Topology Stmicroelectronics A7985A

Description
DC/DC CONV, BUCK, 1MHZ, HSOP-8; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:38V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:600mV; MSL:- RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 1MHZ, HSOP-8; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:38V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:600mV; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 1Mhz, Hsop-8; Topology Stmicroelectronics - 45AC6363 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 1Mhz, Hsop-8; Topology Stmicroelectronics
45AC6363
Dc/dc Conv, Buck, 1Mhz, Hsop-8; Topology Stmicroelectronics 45AC6363
DC/DC CONV, BUCK, 1MHZ, HSOP-8; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:38V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:600mV; MSL:- RoHS Compliant: Yes

DC/DC CONV, BUCK, 1MHZ, HSOP-8; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:38V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:600mV; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 45AC6363
Product Name Dc/dc Conv, Buck, 1Mhz, Hsop-8; Topology Stmicroelectronics
Input Voltage 4.5 to 38 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details