"Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 16-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 16-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 16-PowerTSSOP (0.173"", 4.40mm Width)"
STMicroelectronics A6986ITR
STMicroelectronics A6986ITR
STMicroelectronics A6986ITR
AUTOMOTIVE 38 V, 5W SYNCHRONOUS
Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 16-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 16HTSSOP
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-A6986ITRDKR-ND | 2250008 | A6986ITR | A6986ITR | A6986ITR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.8500 to 38 volts | 0.8500 to 38 volts | 0.8500 volts |