Switching Voltage Regulators HTSSOP 16 4.4 PITCH 0.65 EXPAD
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 16-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK 3.3V 2A 16HTSSOP
POWER MANAGEMENT
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | A6986H3V3 | A6986H3V3 | A6986H3V3 | A6986H3V3 |
| Product Name | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | ||
| Life Cycle Stage | Removed; Obsolete | Removed | ||
| Output Voltage | 3.3 to ? volts | 3.3 volts |