STMicroelectronics, Inc. Dc/dc Conv, Aec-Q100, Sync Buck, Htssop; Topology Stmicroelectronics A6986F5VTR

Description
DC/DC CONV, AEC-Q100, SYNC BUCK, HTSSOP; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:38V; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:1.5A; Switching Frequency:2MHz; MSL:- RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, AEC-Q100, SYNC BUCK, HTSSOP; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:38V; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:1.5A; Switching Frequency:2MHz; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Aec-Q100, Sync Buck, Htssop; Topology Stmicroelectronics - 45AC6362 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Aec-Q100, Sync Buck, Htssop; Topology Stmicroelectronics
45AC6362
Dc/dc Conv, Aec-Q100, Sync Buck, Htssop; Topology Stmicroelectronics 45AC6362
DC/DC CONV, AEC-Q100, SYNC BUCK, HTSSOP; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:38V; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:1.5A; Switching Frequency:2MHz; MSL:- RoHS Compliant: Yes

DC/DC CONV, AEC-Q100, SYNC BUCK, HTSSOP; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:38V; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:1.5A; Switching Frequency:2MHz; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 45AC6362
Product Name Dc/dc Conv, Aec-Q100, Sync Buck, Htssop; Topology Stmicroelectronics
Frequency 2MHz
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1085QK - Micross Components, Inc.
Micross Components, Inc.
View Details