"Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.5A 16-PowerTSSOP (0.173"", 4.40mm Width)"
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.5A 16-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK 5V 1.5A 16HTSSOP
IC REG BUCK 5V 1.5A 16HTSSOP
Switching Voltage Regulators 38 V 1.5 A synchronous step-down switching regulator with 30 uA quiescent current
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-15937-5-ND | A6986F5V | A6986F5V | A6986F5V | A6986F5V |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 5 volts | 5 to ? volts | 5 volts |