STMicroelectronics, Inc. Dc/dc Conv, Sync Buck, 2Mhz, 150Deg C; Topology Stmicroelectronics A6986F3V3TR

Description
DC/DC CONV, SYNC BUCK, 2MHZ, 150DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:38V; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:1.5A; Switching Frequency:2MHz RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 2MHZ, 150DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:38V; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:1.5A; Switching Frequency:2MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 2Mhz, 150Deg C; Topology Stmicroelectronics - 25AH7810 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2Mhz, 150Deg C; Topology Stmicroelectronics
25AH7810
Dc/dc Conv, Sync Buck, 2Mhz, 150Deg C; Topology Stmicroelectronics 25AH7810
DC/DC CONV, SYNC BUCK, 2MHZ, 150DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:38V; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:1.5A; Switching Frequency:2MHz RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2MHZ, 150DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:38V; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:1.5A; Switching Frequency:2MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 25AH7810
Product Name Dc/dc Conv, Sync Buck, 2Mhz, 150Deg C; Topology Stmicroelectronics
Frequency 2MHz
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details