Manufacturer: STMicroelectronics
Win Source Part Number: 811100-A6986
Packaging: Tube
Mounting Style: SMD
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 225kHz ~ 2.2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4V
Voltage - Output (Min/Fixed): 0.85V
Synchronous Rectifier: Yes
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 150°C
Maximum Input Voltage: 38V
Maximum Output Voltage: 38V
Manufacturer Package: 16-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Part Number Series: A6986
Switching Voltage Regulators 38 V 2 A synchronous step-down switching regulator with 30 uA quiescent current
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 811100-A6986 | A6986 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A6986 | Switching Voltage Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | SSOP; Other; 16-TSSOP Exposed Pad | |
| Special Features | Multiple Outputs; Synchronous Rectification |