Manufacturer: STMicroelectronics
Win Source Part Number: 1317246-A6985F3V3TR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Current - Output: 500mA
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz ~ 2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4V
Voltage - Input (Max): 38V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: Yes
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 16-PowerTSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: A6985
RoHS Status: ROHS3 Compliant
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 16-PowerTSSOP (0.173"", 4.40mm Width)"
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 16-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK 3.3V 500MA 16HTSSOP
IC REG BUCK 3.3V 500MA 16HTSSOP
Switching Voltage Regulators 38 V 0.5 A synchronous step-down switching regulator with 30 uA quiescent current
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1317246-A6985F3V3TR | A6985F3V3TR-ND | A6985F3V3TR | A6985F3V3TR | A6985F3V3TR | A6985F3V3TR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SSOP; Other; 16-PowerTSSOP (0.173", 4.40mm Width) | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 250 to 2000 kHz | 250 to 2000 kHz | 250 to 2000 kHz | 250 to 2000 kHz | 250 to 2000 kHz |