"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 16-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK 3.3V 500MA 16HTSSOP
IC REG BUCK 3.3V 500MA 16HTSSOP
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 16-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK 3.3V 500MA 16HTSSOP
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-15936-5-ND | A6985F3V3 | A6985F3V3 | A6985F3V3 | A6985F3V3 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | Other; 16-PowerTSSOP (0.173", 4.40mm Width) | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | |
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts |