STMicroelectronics, Inc. Dc/dc Conv, Sync Buck, 600Khz, Vfdfpn-16; Topology Stmicroelectronics A6984TR

Description
DC/DC CONV, SYNC BUCK, 600KHZ, VFDFPN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VFDFPN; No. of Pins:10Pins; Output Current:400mA; RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 600KHZ, VFDFPN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VFDFPN; No. of Pins:10Pins; Output Current:400mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 600Khz, Vfdfpn-16; Topology Stmicroelectronics - 22AC7999 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 600Khz, Vfdfpn-16; Topology Stmicroelectronics
22AC7999
Dc/dc Conv, Sync Buck, 600Khz, Vfdfpn-16; Topology Stmicroelectronics 22AC7999
DC/DC CONV, SYNC BUCK, 600KHZ, VFDFPN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VFDFPN; No. of Pins:10Pins; Output Current:400mA; RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 600KHZ, VFDFPN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VFDFPN; No. of Pins:10Pins; Output Current:400mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 22AC7999
Product Name Dc/dc Conv, Sync Buck, 600Khz, Vfdfpn-16; Topology Stmicroelectronics
Input Voltage 4.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details