Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 400mA 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 400mA 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 400mA 10-VFDFN Exposed Pad
Manufacturer: STMicroelectronics
Win Source Part Number: 859048-A6984TR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 400mA 10-VFDFN Exposed Pad
Package: 10-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: A6984
Categories: Integrated Circuits (ICs)
Case / Package: 10-VFDFPN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17230-2, 497-17230-1, 497-17230-6
IC REG BUCK 3.3V 400MA 10VFDFPN
IC REG BUCK 3.3V 400MA 10VFDFPN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 400mA 10-VFDFN Exposed Pad
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-17230-1-ND | 859048-A6984TR | A6984TR | A6984TR | A6984TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A6984TR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFPN (4x4) | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts |