STMicroelectronics Buck 36V 400mA Step-Down DC-DC Converter IC A6984TR

Description
36V 400mA Synchronous Step-Down DC/DC Regulator IC Product overview: A6984TR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 36V, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 36V, 400mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-A6984TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
36V 400mA Synchronous Step-Down DC/DC Regulator IC Product overview: A6984TR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 36V, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 36V, 400mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-A6984TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 36V 400mA Step-Down DC-DC Converter IC - 739-A6984TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 36V 400mA Step-Down DC-DC Converter IC
739-A6984TR
Buck 36V 400mA Step-Down DC-DC Converter IC 739-A6984TR
36V 400mA Synchronous Step-Down DC/DC Regulator IC Product overview: A6984TR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 36V, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 36V, 400mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-A6984TR can be used for catalog matching and distributor lookup.

36V 400mA Synchronous Step-Down DC/DC Regulator IC Product overview: A6984TR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 36V, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 36V, 400mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-A6984TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-A6984TR
Product Name Buck 36V 400mA Step-Down DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1228072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Buck 35V 4A 1MHz Step-Down DC-DC Converter IC - 715-LM3485MMX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; MSOP
Output Voltage 35 volts
IOUT 4 amps
View Details
2 suppliers