A6983C33QTR
A6983C33QTR
A6983C33QTR
Switching Regulator IC Output
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-A6983C33QTRDKR-ND | A6983C33QTR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Fixed | |
| Package Type | Other; 16-WFQFN Exposed Pad | |
| Special Features | Synchronous Rectification | |
| Output Voltage | 3.3 volts |