Manufacturer: STMicroelectronics
Win Source Part Number: 1011393-A6902D13TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 250kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 1.235V
Maximum Output Voltage: 35V
Minimum Input Voltage: 8V
Alternative Parts (Cross-Reference): LM22674QMRX-ADJ/NOPB
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable 1.235V 1 Output 1A 8-SOIC (0.154"", 3.90mm Width)"
IC REG BUCK ADJ 1A 8SOIC
IC REG BUCK ADJUSTABLE 1A 8SO
Buck Switching Regulator IC Positive Adjustable 1.235V 1 Output 1A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK ADJ 1A 8SOIC
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1011393-A6902D13TR | 497-10188-2-ND | 761-A6902D13TR | A6902D13TR | A6902D13TR | A6902D13TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A6902D13TR | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 1A 8SOIC | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 8-SO | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Life Cycle Stage | Maturity; Active | Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification |