STMicroelectronics Automotive Buck 1 A Step-Down DC-DC Converter IC A6902D

Description
Up to 1 A Switch Step Down regulator with Adjustable Current Limit for Automotive Applications Product overview: A6902D from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Buck, 1 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Buck, 1 A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-A6902D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Up to 1 A Switch Step Down regulator with Adjustable Current Limit for Automotive Applications Product overview: A6902D from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Buck, 1 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Buck, 1 A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-A6902D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Buck 1 A Step-Down DC-DC Converter IC
739-A6902D
Automotive Buck 1 A Step-Down DC-DC Converter IC 739-A6902D
Up to 1 A Switch Step Down regulator with Adjustable Current Limit for Automotive Applications Product overview: A6902D from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Buck, 1 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Buck, 1 A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-A6902D can be used for catalog matching and distributor lookup.

Up to 1 A Switch Step Down regulator with Adjustable Current Limit for Automotive Applications Product overview: A6902D from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Buck, 1 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Buck, 1 A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-A6902D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conv DC-DC Single Step Down 8V to 36V Automotive 8-Pin SO N Tube - 761-A6902D - Utmel Electronic Limited
Hong Kong, China
Conv DC-DC Single Step Down 8V to 36V Automotive 8-Pin SO N Tube
761-A6902D
Conv DC-DC Single Step Down 8V to 36V Automotive 8-Pin SO N Tube 761-A6902D
Conv DC-DC Single Step Down 8V to 36V Automotive 8-Pin SO N Tube

Conv DC-DC Single Step Down 8V to 36V Automotive 8-Pin SO N Tube

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 739-A6902D 761-A6902D
Product Name Automotive Buck 1 A Step-Down DC-DC Converter IC Conv DC-DC Single Step Down 8V to 36V Automotive 8-Pin SO N Tube
Package Type Other; SO SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
Output Voltage 35 volts 35 volts
Input Voltage 36 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1228100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
DCR010503 Miniature, 1W Isolated Regulated DC/DC Converters - DCR010503UE4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 3.23 to 3.37 volts
View Details