STMicroelectronics Automotive Buck 3 A Step-Down DC-DC Converter IC A5975D

Description
Up to 3 A step down switching regulator for automotive applications Product overview: A5975D from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Buck, 3 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Buck, 3 A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-A5975D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Up to 3 A step down switching regulator for automotive applications Product overview: A5975D from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Buck, 3 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Buck, 3 A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-A5975D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Buck 3 A Step-Down DC-DC Converter IC
739-A5975D
Automotive Buck 3 A Step-Down DC-DC Converter IC 739-A5975D
Up to 3 A step down switching regulator for automotive applications Product overview: A5975D from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Buck, 3 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Buck, 3 A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-A5975D can be used for catalog matching and distributor lookup.

Up to 3 A step down switching regulator for automotive applications Product overview: A5975D from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Buck, 3 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Buck, 3 A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-A5975D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conv DC-DC Single Step Down 4V to 36V Automotive 8-Pin HSOP EP Tube - 761-A5975D - Utmel Electronic Limited
Hong Kong, China
Conv DC-DC Single Step Down 4V to 36V Automotive 8-Pin HSOP EP Tube
761-A5975D
Conv DC-DC Single Step Down 4V to 36V Automotive 8-Pin HSOP EP Tube 761-A5975D
Conv DC-DC Single Step Down 4V to 36V Automotive 8-Pin HSOP EP Tube

Conv DC-DC Single Step Down 4V to 36V Automotive 8-Pin HSOP EP Tube

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 739-A5975D 761-A5975D
Product Name Automotive Buck 3 A Step-Down DC-DC Converter IC Conv DC-DC Single Step Down 4V to 36V Automotive 8-Pin HSOP EP Tube
Output Voltage 35 volts 35 volts
Input Voltage 36 volts 12 volts
IOUT 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1228633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 12 volts
View Details
Automotive Buck 2.7V 5.5V Step-Down DC-DC Converter IC - 739-LM3671QMFX-1.2/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-5
Output Voltage 1.2 volts
Input Voltage 5.5 volts
View Details
2 suppliers