STMicroelectronics, Inc. Step Down Reg Ext Temp; Topology Stmicroelectronics A5975D

Description
STEP DOWN REG EXT TEMP; Topology:Boost (Step Up); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PowerSO; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:1.235V RoHS Compliant: Yes
Description
STEP DOWN REG EXT TEMP; Topology:Boost (Step Up); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PowerSO; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:1.235V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Step Down Reg Ext Temp; Topology Stmicroelectronics - 51AC8892 - Newark, An Avnet Company
Chicago, IL, United States
Step Down Reg Ext Temp; Topology Stmicroelectronics
51AC8892
Step Down Reg Ext Temp; Topology Stmicroelectronics 51AC8892
STEP DOWN REG EXT TEMP; Topology:Boost (Step Up); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PowerSO; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:1.235V RoHS Compliant: Yes

STEP DOWN REG EXT TEMP; Topology:Boost (Step Up); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PowerSO; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:1.235V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC8892
Product Name Step Down Reg Ext Temp; Topology Stmicroelectronics
Input Voltage 4 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details