Manufacturer: STMicroelectronics
Win Source Part Number: 1011347-A5975ADTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-HSOP Exposed Pad
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 1.235V
Maximum Output Voltage: 35V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable 1.235V 1 Output 2.5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 1.235V 1 Output 2.5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 1.235V 1 Output 2.5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Buck Switching Regulator IC Positive Adjustable 1.235V 1 Output 2.5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK ADJ 2.5A 8HSOP
Switching Voltage Regulators Up to 2.5A Step-Down Auto REG 4V to 36V
IC REG BUCK ADJ 2.5A 8HSOP
IC REG BUCK ADJ 2.5A 8SOIC
IC REG BUCK ADJ 2.5A 8HSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1011347-A5975ADTR | 497-11425-2-ND | A5975ADTR | A5975ADTR | A5975ADTR | A5975ADTR | 761-A5975ADTR | A5975ADTR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A5975ADTR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 2.5A 8SOIC | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 8-HSOP Exposed Pad | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Active | Active | |||||
| Special Features | Multiple Outputs; Synchronous Rectification |