Manufacturer: STMicroelectronics
Win Source Part Number: 1134720-A5974AD
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Output Current: 2A
Categories: Integrated Circuits
Supplier Device Package: 8-HSOP-EP
Temperature Range - Operating: -40°C ~ 150°C
Maximum Output Voltage: 35V
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SOIC Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: A5974A
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.235V
Switching Frequency: 500kHz
Voltage - Input (Minimum): 4V
Voltage - Input (Maximum): 36V
IC REG BUCK ADJUSTABLE 2A 8HSOP
IC REG BUCK ADJ 2A 8HSOP
Switching Voltage Regulators 2A SD Switching Reg 4V to 36V 500kHz
Buck Switching Regulator IC Positive Adjustable 1.235V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1134720-A5974AD | A5974AD | A5974AD | A5974AD | A5974AD |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A5974AD | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; 8-SOIC Exposed Pad | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | ||
| Output Voltage | 35 volts | 1.24 volts | 1.24 to 35 volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps |