Manufacturer: STMicroelectronics
Win Source Part Number: 134204-A5972D013TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 250kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 1.235V
Maximum Output Voltage: 36V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Adjustable 1.235V 1 Output 1.5A 8-SOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1.235V 1 Output 1.5A 8-SOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1.235V 1 Output 1.5A 8-SOIC (0.154"", 3.90mm Width)"
Buck Switching Regulator IC Positive Adjustable 1.235V 1 Output 1.5A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK ADJ 1.5A 8SOIC
Switching Voltage Regulators 1.5A Step Down REG 1.8A 1.235V to Vin
IC REG BUCK ADJUSTABLE 1.5A 8SO
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 134204-A5972D013TR | 497-10185-6-ND | A5972D013TR | A5972D013TR | A5972D013TR | A5972D013TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A5972D013TR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 8-SO | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Life Cycle Stage | Maturity; Active | Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification |