STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A5972D A5972D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1134717-A5972D Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Maximum Output Voltage: 36V Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 1.235V Switching Frequency: 250kHz Voltage - Input (Minimum): 4V Voltage - Input (Maximum): 36V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1134717-A5972D Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Maximum Output Voltage: 36V Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 1.235V Switching Frequency: 250kHz Voltage - Input (Minimum): 4V Voltage - Input (Maximum): 36V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A5972D - 1134717-A5972D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A5972D
1134717-A5972D
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A5972D 1134717-A5972D
Manufacturer: STMicroelectronics Win Source Part Number: 1134717-A5972D Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Maximum Output Voltage: 36V Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 1.235V Switching Frequency: 250kHz Voltage - Input (Minimum): 4V Voltage - Input (Maximum): 36V

Manufacturer: STMicroelectronics
Win Source Part Number: 1134717-A5972D
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 150°C
Maximum Output Voltage: 36V
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.235V
Switching Frequency: 250kHz
Voltage - Input (Minimum): 4V
Voltage - Input (Maximum): 36V

Buy Now
Voltage Regulators - DC DC Switching Regulators - A5972D-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
A5972D-ND
Voltage Regulators - DC DC Switching Regulators A5972D-ND
"Buck Switching Regulator IC Positive Adjustable 1.235V 1 Output 1.5A 8-SOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.235V 1 Output 1.5A 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - A5972D - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
A5972D
PMIC - Voltage Regulators - DC DC Switching Regulators A5972D
IC REG BUCK ADJUSTABLE 1.5A 8SO

IC REG BUCK ADJUSTABLE 1.5A 8SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
A5972D
Switching Voltage Regulators A5972D
Switching Voltage Regulators Up to 1.5 A step down switching regulator for automotive applications

Switching Voltage Regulators Up to 1.5 A step down switching regulator for automotive applications

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - A5972D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
A5972D
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators A5972D
IC REG BUCK ADJ 1.5A 8SOIC

IC REG BUCK ADJ 1.5A 8SOIC

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - A5972D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
A5972D
Voltage Regulators - DC DC Switching Regulators A5972D
Buck Switching Regulator IC Positive Adjustable 1.235V 1 Output 1.5A 8-SOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 1.235V 1 Output 1.5A 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1134717-A5972D A5972D-ND A5972D A5972D A5972D A5972D
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A5972D Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Output Voltage 36 volts 1.24 to 36 volts 1.24 volts 1.24 to 36 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1907914 - RS Components, Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - APM81803KNBJSR - Rochester Electronics
Specs
Package Type Other; QFN
View Details
2 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers