Manufacturer: STMicroelectronics
Win Source Part Number: 168706-A5970AD
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - DC DC Switching Regulators
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable 1.235V 1 Output 1A 8-SOIC (0.154"", 3.90mm Width)"
Switching Voltage Regulators Up to 1 A step down switching regulator for automotive applications
Buck Switching Regulator IC Positive Adjustable 1.235V 1 Output 1A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK ADJUSTABLE 1A 8SO
IC REG BUCK ADJ 1A 8SOIC
IC REG BUCK ADJUSTABLE 1A 8SO
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 168706-A5970AD | 497-18619-ND | A5970AD | A5970AD | A5970AD | A5970AD | A5970AD |
| Product Name | Integrated Circuits(ICs) | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |||
| Output Voltage | 1.24 to 36 volts | 1.24 to 36 volts | 1.24 volts | 1.24 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |