The A3G4250D is a low-power, 3-axis MEMS gyroscope designed for precise angular rate measurements with a full-scale range of ±245 degrees per second (dps). It features both SPI and I²C digital output interfaces, allowing for flexible integration into various systems. The device operates within a supply voltage range of 2.4 V to 3.6 V and is capable of providing 16-bit rate value data output along with 8-bit temperature data output. This gyroscope is housed in a compact LGA-16 package measuring 4x4x1.1 mm and is suitable for applications requiring high stability over temperature and time. It includes integrated low and high-pass filters with user-selectable bandwidth, an embedded temperature sensor, and a FIFO for data storage. The A3G4250D is qualified for automotive applications (AEC-Q100) and is compliant with RoHS and ECOPACK standards, making it a reliable choice for automotive and industrial applications such as navigation systems, telematics, and robotics.
MEMS GYROSCOPE, 3AXIS, 245DPS, LGA-16; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Full Scale Rate Range:± 245°/s; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins; Sensitivity RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 46AC0493 |
| Product Name | Mems Gyroscope, 3Axis, 245Dps, Lga-16; Mems Sensor Output Stmicroelectronics |
| Standards and Certifications | RoHS |