The A2U8M12W3-FC is an ACEPACK 2 power module with a 3-level topology using silicon carbide MOSFETs for high-efficiency DC-DC conversion. It integrates 750 V and 1200 V switches with typical RDS(on) values of 6 mΩ and 9.5 mΩ respectively, press-fit contacts, integrated DC link capacitors (100 nF), and an NTC temperature sensor. The module has 3 kVrms insulation, a thermal resistance of 0.39 °C/W per switch, and operates with a junction temperature range of -55 °C to 150 °C. Its physical dimensions are 48.00 mm × 56.70 mm × 62.80 mm (typical).
MOSFET 4N-CH 750V/1.2KV 180A
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 497-A2U8M12W3-FC-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | Module |