Manufacturer: STMicroelectronics
Win Source Part Number: 858866-A22H165J
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 2-Channel (Stereo) Class G 16-FlipChip (1.65x1.65)
Package: 16-WFBGA, FCBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: A22H165
Categories: Integrated Circuits (ICs)
Case / Package: 16-Flipchip (1.65x1.65)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 497-14604-6, 497-14604-1, 497-14604-2, -497-14604-6, -497-14604-2, -497-14604-1, 2266-A22H165J
High-performance class-G stereo headphone amplifier Product overview: A22H165J from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, High-Performance. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-A22H165J can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class G 16-FlipChip (1.65x1.65)
IC AMP CLASS G STEREO 16FLIPCHIP
IC AMP CLASS G STEREO 16FLIPCHIP
Amplifier IC 2-Channel (Stereo) Class G 16-FlipChip (1.65x1.65)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 858866-A22H165J | 742-A22H165J | 497-14604-2-ND | A22H165J | A22H165J | A22H165J |
| Product Name | Linear - Linear - Amplifiers - Audio - A22H165J | High-Performance Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class G | Class G | Class G | |||
| Package Type | 16-Flipchip (1.65x1.65) | 16-WFBGA, FCBGA | 16-WFBGA, FCBGA | 16-WFBGA, FCBGA | ||
| Features | Thermal Shutdown Protection |