Win Source Part Number: 1357387-A21SP16J
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 44 pct.
Type: Class D
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Features: Depop, Thermal Protection
Package / Case: 9-UFBGA, FCBGA
Supplier Device Package: 9-Flipchip (1.6x1.6)
Base Product Number: A21SP16
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.4V ~ 5.5V
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.4W x 1 @ 8Ohm
Amplifier IC 1-Channel (Mono) Class D 9-Flipchip (1.6x1.6)
Amplifier IC 1-Channel (Mono) Class D 9-Flipchip (1.6x1.6)
Amplifier IC 1-Channel (Mono) Class D 9-Flipchip (1.6x1.6)
IC AMP D MONO 1.4W 9FLIPCHIP
Amplifier IC 1-Channel (Mono) Class D 9-Flipchip (1.6x1.6)
IC AMP D MONO 1.4W 9FLIPCHIP
Audio Power Amplifier, -40 C, Flip Chip, 85 C RoHS Compliant: Yes
IC AMP D MONO 1.4W 9FLIPCHIP
Audio Amplifiers 3 W filter-free class-D audio power amplifier
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 1357387-A21SP16J | 497-14603-1-ND | A21SP16J | A21SP16J | A21SP16J | 46Y7686 | A21SP16J | A21SP16J |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Power Amplifier, -40 C, Flip Chip, 85 C Rohs Compliant Stmicroelectronics | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | ||||
| Output Power | 1.4 watts | 1.4 watts | 1.4 watts | 1.4 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Operation Class | Class D | Class D | Class D | |||||
| Package Type | 9-UFBGA, FCBGA | 9-UFBGA, FCBGA | Surface Mount | 9-UFBGA, FCBGA | 9-UFBGA, FCBGA |