STMicroelectronics Embedded - Embedded - Microcontrollers - 7FSCR1E4M1 7FSCR1E4M1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 076574-7FSCR1E4M1 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 4 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 24-SOIC (0.295", 7.50mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 076574-7FSCR1E4M1 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 4 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 24-SOIC (0.295", 7.50mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - 7FSCR1E4M1 - 076574-7FSCR1E4M1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - 7FSCR1E4M1
076574-7FSCR1E4M1
Embedded - Embedded - Microcontrollers - 7FSCR1E4M1 076574-7FSCR1E4M1
Manufacturer: STMicroelectronics Win Source Part Number: 076574-7FSCR1E4M1 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 4 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 24-SOIC (0.295", 7.50mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 076574-7FSCR1E4M1
Packaging: Tube/Rail
Core Processor: ST7
Number of I/O: 4
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 24-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 768 x 8
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-7FSCR1E4M1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-7FSCR1E4M1
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-7FSCR1E4M1
IC MCU 8BIT 16KB FLASH 24SOIC Product overview: 7FSCR1E4M1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-7FSCR1E4M1 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 24SOIC Product overview: 7FSCR1E4M1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-7FSCR1E4M1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 076574-7FSCR1E4M1 685-7FSCR1E4M1
Product Name Embedded - Embedded - Microcontrollers - 7FSCR1E4M1 8-bit 8BIT 16KB Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 8 MHz
RAM 16 KB 0.7680 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Embedded - Microcontrollers - ADUC816BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-C515C8EMCAFXUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 2.5 KB
Supply Voltage 4.25 to 5.5 volts
View Details
6 suppliers