STMicroelectronics 8-bit 8BIT 1.5KB Embedded Microcontroller MCU 7FLITE09M6

Description
IC MCU 8BIT 1.5KB FLASH 16SOIC Product overview: 7FLITE09M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-7FLITE09M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 1.5KB FLASH 16SOIC Product overview: 7FLITE09M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-7FLITE09M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 1.5KB Embedded Microcontroller MCU - 685-7FLITE09M6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.5KB Embedded Microcontroller MCU
685-7FLITE09M6
8-bit 8BIT 1.5KB Embedded Microcontroller MCU 685-7FLITE09M6
IC MCU 8BIT 1.5KB FLASH 16SOIC Product overview: 7FLITE09M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-7FLITE09M6 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.5KB FLASH 16SOIC Product overview: 7FLITE09M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-7FLITE09M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - 7FLITE09M6 - 076573-7FLITE09M6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - 7FLITE09M6
076573-7FLITE09M6
Embedded - Embedded - Microcontrollers - 7FLITE09M6 076573-7FLITE09M6
Manufacturer: STMicroelectronics Win Source Part Number: 076573-7FLITE09M6 Packaging: Reel - TR Core Processor: ST7 Number of I/O: 13 Program Memory Size: 1.5KB (1.5K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 5x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO Speed(Frequency): 8MHz Supply Voltage - Operating: 2.4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 076573-7FLITE09M6
Packaging: Reel - TR
Core Processor: ST7
Number of I/O: 13
Program Memory Size: 1.5KB (1.5K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 5x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SO
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-7FLITE09M6 076573-7FLITE09M6
Product Name 8-bit 8BIT 1.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - 7FLITE09M6
Data Bus 8 Bit 8 Bit
RAM 0.1280 KB 1.5 KB
Package Type Other; Reel - TR Other; 16-SO
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Embedded - Microcontrollers - ADUC848BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers