Manufacturer: STMicroelectronics
Win Source Part Number: 076570-7924CV
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.1V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: -24V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -24V
Dropout Voltage-Max: 1.1V @ 1A (TYP)
Operating Supply Current: 3mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC REG LDO -24V 1.5A TO220AB Product overview: 7924CV from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -24V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -24V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-7924CV can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 076570-7924CV | 699-7924CV |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - 7924CV | -24V 1.5A LDO Voltage Regulator IC |
| Regulator Type | Low Dropout | |
| Output Polarity | Negative | |
| Output Voltage Type | Fixed; Fixed | Fixed |
| Package Type | TO-220; Other; TO-220AB | Other; Tube/Rail |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |