STMicroelectronics -20V 1.5A LDO Voltage Regulator IC 7920CV

Description
IC REG LDO -20V 1.5A TO220AB Product overview: 7920CV from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -20V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -20V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-7920CV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO -20V 1.5A TO220AB Product overview: 7920CV from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -20V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -20V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-7920CV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-20V 1.5A LDO Voltage Regulator IC
699-7920CV
-20V 1.5A LDO Voltage Regulator IC 699-7920CV
IC REG LDO -20V 1.5A TO220AB Product overview: 7920CV from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -20V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -20V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-7920CV can be used for catalog matching and distributor lookup.

IC REG LDO -20V 1.5A TO220AB Product overview: 7920CV from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -20V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -20V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-7920CV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - 7920CV - 076569-7920CV - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - 7920CV
076569-7920CV
PMIC - PMIC - Voltage Regulators - Linear - 7920CV 076569-7920CV
Manufacturer: STMicroelectronics Win Source Part Number: 076569-7920CV Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 1.1V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: -20V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220AB Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -20V Dropout Voltage-Max: 1.1V @ 1A (TYP) Operating Supply Current: 3mA PSRR: 60dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 076569-7920CV
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.1V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: -20V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -20V
Dropout Voltage-Max: 1.1V @ 1A (TYP)
Operating Supply Current: 3mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-7920CV 076569-7920CV
Product Name -20V 1.5A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - 7920CV
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tube/Rail TO-220; Other; TO-220AB
Output Voltage -20 volts 20 volts
IOUT 1.5 amps 1.5 amps
Dropout Voltage 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data