STMicroelectronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - 77N65M5 77N65M5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 198297-77N65M5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 400W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 69A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 200nC @ 10V Max Input Capacitance: 9800pF @ 100V Maximum Gate-Source Voltage: 25V Maximum Rds On at Id,Vgs: 38 mOhm @ 34.5A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 198297-77N65M5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 400W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 69A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 200nC @ 10V Max Input Capacitance: 9800pF @ 100V Maximum Gate-Source Voltage: 25V Maximum Rds On at Id,Vgs: 38 mOhm @ 34.5A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 77N65M5 - 198297-77N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 77N65M5
198297-77N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 77N65M5 198297-77N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 198297-77N65M5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 400W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 69A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 200nC @ 10V Max Input Capacitance: 9800pF @ 100V Maximum Gate-Source Voltage: 25V Maximum Rds On at Id,Vgs: 38 mOhm @ 34.5A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 198297-77N65M5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 400W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 69A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 200nC @ 10V
Max Input Capacitance: 9800pF @ 100V
Maximum Gate-Source Voltage: 25V
Maximum Rds On at Id,Vgs: 38 mOhm @ 34.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
650V 69A MOSFET Transistor
285-77N65M5
650V 69A MOSFET Transistor 285-77N65M5
MOSFET N-CH 650V 69A TO-247 Product overview: 77N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 69A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 69A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-77N65M5 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 69A TO-247 Product overview: 77N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 69A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 69A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-77N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 198297-77N65M5 285-77N65M5
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 77N65M5 650V 69A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 650 volts
PD 400000 milliwatts 400000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD18501Q5A 40V N-Channel NexFET Power MOSFETs, CSD18501Q5A - CSD18501Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0043 ohms
View Details
8 suppliers
MOSFETs - 1827013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Tssop
View Details
Single FETs, MOSFETs - 1727-5257-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
4 suppliers