STMicroelectronics, Inc. Gates and Inverters 74VHCT32AMTR

Description
OR Gate IC 4 Channel 14-SO
Request a Quote Datasheet
Description
OR Gate IC 4 Channel 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74VHCT32AMTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74VHCT32AMTR-ND
Gates and Inverters 74VHCT32AMTR-ND
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Singapore, Singapore
Quad 5V Logic IC
705-74VHCT32AMTR
Quad 5V Logic IC 705-74VHCT32AMTR
Quad 2-Input OR Gate, 5V, CMOS, SOP-14 Product overview: 74VHCT32AMTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHCT32AMTR can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate, 5V, CMOS, SOP-14 Product overview: 74VHCT32AMTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHCT32AMTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74VHCT32AMTR - 858112-74VHCT32AMTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74VHCT32AMTR
858112-74VHCT32AMTR
Logic - Logic - Gates and Inverters - 74VHCT32AMTR 858112-74VHCT32AMTR
Manufacturer: STMicroelectronics Win Source Part Number: 858112-74VHCT32AMTR Series: 74VHCT Operating Temperature Range: -55°C ~ 125°C Features: OR Gate IC 4 Channel - 14-SO Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74VHCT32 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 858112-74VHCT32AMTR
Series: 74VHCT
Operating Temperature Range: -55°C ~ 125°C
Features: OR Gate IC 4 Channel - 14-SO
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74VHCT32
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - 74VHCT32AMTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74VHCT32AMTR
Logic - Gates and Inverters 74VHCT32AMTR
IC GATE OR 4CH 2-INP 14SO

IC GATE OR 4CH 2-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - 74VHCT32AMTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74VHCT32AMTR
Gates and Inverters 74VHCT32AMTR
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74VHCT32AMTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74VHCT32AMTR
Integrated Circuits (ICs) - Logic - Gates and Inverters 74VHCT32AMTR
IC GATE OR 4CH 2-INP 14SO

IC GATE OR 4CH 2-INP 14SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74VHCT32AMTR-ND 705-74VHCT32AMTR 858112-74VHCT32AMTR 74VHCT32AMTR 74VHCT32AMTR 74VHCT32AMTR
Product Name Gates and Inverters Quad 5V Logic IC Logic - Logic - Gates and Inverters - 74VHCT32AMTR Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR; OR GATE NOT NOT; OR OR; OR Gate OR
Supply Voltage 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Inputs 2 2 2
Propagation Delay 8 ns 8 ns
Low Level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAF54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 1220351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
8-bit 8BIT Logic IC - 706-74AHCT574BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHCT
View Details