Manufacturer: STMicroelectronics
Win Source Part Number: 858109-74VHCT138AMTR
Series: 74VHCT
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74VHCT138
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Decoder/Demultiplexe
3-to-8 Demultiplexer/Decode
IC DECODER/DEMUX 1 X 3:8 16SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 858109-74VHCT138AMTR | 74VHCT138AMTR-ND | 743-74VHCT138AMTR | 74VHCT138AMTR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - 74VHCT138AMTR | Signal Switches, Multiplexers, Decoders | 5V Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |