STMicroelectronics, Inc. Integrated Circuits (ICs) - Logic - Gates and Inverters 74VHCT03ATTR

Description
Win Source Part Number: 1040690-74VHCT03ATTR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74VHCT Features: Open Drain Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 9.8ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): SN74HCT00PWR; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-7732-1,497-7732- 2,497-7732-6,74VHCT0 3ATTR-ND Base Product Number: 74VHCT03 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1040690-74VHCT03ATTR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74VHCT Features: Open Drain Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 9.8ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): SN74HCT00PWR; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-7732-1,497-7732- 2,497-7732-6,74VHCT0 3ATTR-ND Base Product Number: 74VHCT03 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1040690-74VHCT03ATTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1040690-74VHCT03ATTR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1040690-74VHCT03ATTR
Win Source Part Number: 1040690-74VHCT03ATTR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74VHCT Features: Open Drain Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 9.8ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): SN74HCT00PWR; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-7732-1,497-7732- 2,497-7732-6,74VHCT0 3ATTR-ND Base Product Number: 74VHCT03 Product Status: Obsolete

Win Source Part Number: 1040690-74VHCT03ATTR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74VHCT
Features: Open Drain
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 9.8ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): SN74HCT00PWR;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-7732-1,497-7732-2,497-7732-6,74VHCT03ATTR-ND
Base Product Number: 74VHCT03
Product Status: Obsolete

Buy Now Datasheet
IC GATE NAND 4CH 2-INP 14TSSOP Product overview: 74VHCT03ATTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHCT03ATTR can be used for catalog matching and distributor lookup.

IC GATE NAND 4CH 2-INP 14TSSOP Product overview: 74VHCT03ATTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHCT03ATTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74VHCT03ATTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74VHCT03ATTR
Gates and Inverters 74VHCT03ATTR
NAND Gate IC 4 Channel Open Drain 14-TSSOP

NAND Gate IC 4 Channel Open Drain 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - 74VHCT03ATTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74VHCT03ATTR
Logic - Gates and Inverters 74VHCT03ATTR
IC GATE NAND OD 4CH 2-IN 14TSSOP

IC GATE NAND OD 4CH 2-IN 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1040690-74VHCT03ATTR 705-74VHCT03ATTR 74VHCT03ATTR 74VHCT03ATTR
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; NAND; NAND Gate NAND; NAND GATE NAND; NAND Gate NOT; NAND
Supply Voltage 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Inputs 2 2 2
Propagation Delay 9.8 ns 9.8 ns
Low Level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210281P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 3
View Details
8-input NAND gate - 74AHCT30BQ-Q100X - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
7 suppliers
Logic - Gates and Inverters - 54LS11DMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
CD54HC4075 High Speed CMOS Logic Triple 3-Input OR Gates - 5962-87722012A - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details