Manufacturer: STMicroelectronics
Win Source Part Number: 858105-74VHCT02AMTR
Series: 74VHCT
Operating Temperature Range: -55°C ~ 125°C
Features: NOR Gate IC 4 Channel - 14-SO
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74VHCT02
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-7144-6, 74VHCT02AMTR-ND, 497-7144-2, 497-7144-1
NOR Gate IC 4 Channel 14-SO
Quad 2-Input NOR Gate, 5V, CMOS, SOP-14 Product overview: 74VHCT02AMTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHCT02AMTR can be used for catalog matching and distributor lookup.
IC GATE NOR 4CH 2-INP 14SO
NOR Gate IC 4 Channel 14-SO
IC GATE NOR 4CH 2-INP 14SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 858105-74VHCT02AMTR | 497-7144-2-ND | 705-74VHCT02AMTR | 74VHCT02AMTR | 74VHCT02AMTR | 74VHCT02AMTR |
| Product Name | Logic - Logic - Gates and Inverters - 74VHCT02AMTR | Gates and Inverters | Quad 5V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOR | NOR; NOR GATE | NOR | NOR; NOR Gate | NOT; NOR |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| IC Package Type | SOIC; Other; 14-SO | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | Other; SOP | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Inputs | 2 | 2 | 2 |