The 74VHC594MTR is a high-speed CMOS 8-bit shift register designed for efficient data handling in digital circuits. It operates with a supply voltage range of 2V to 5.5V and features a typical propagation delay of 4.2ns at 5V, making it suitable for applications requiring fast data processing. The device includes an 8-bit serial-in, parallel-out shift register that feeds into an 8-bit D-type storage register, allowing for flexible data manipulation. This shift register supports separate clock inputs for both the shift and storage registers, enabling synchronized operation. It also provides a serial output for cascading multiple devices. The 74VHC594MTR is characterized by low power dissipation, with a maximum supply current of 4 µA at 25°C, and high noise immunity, ensuring reliable performance in various environments. Additionally, it features power down protection on inputs and can accept input voltages from 0 to 7V regardless of the supply voltage, enhancing its versatility in interfacing different logic levels. The device is packaged in a TSSOP format, making it suitable for space-constrained applications. With its robust design and protective features against static discharge, the 74VHC594MTR is a reliable choice for engineers looking to implement shift register functionality in their projects.
Manufacturer: STMicroelectronics
Win Source Part Number: 766076-74VHC594MTR
Series: 74VHC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 2 V ~ 5.5 V
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SO
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Shift Shift Register 1 Element 8 Bit 16-SO
IC SHIFT REGISTER 8BIT 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SO
IC SHIFT REGISTER 8BIT 16-SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 766076-74VHC594MTR | 497-7731-2-ND | 74VHC594MTR | 74VHC594MTR | 74VHC594MTR |
| Product Name | Logic - Logic - Shift Registers - 74VHC594MTR | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers |
| Supply Voltage | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | ||
| Package Type | SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |
| Number of units in IC | 1 |