STMicroelectronics Logic - Logic - Flip Flops - 74VHC573MTR 74VHC573MTR

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976958-74VHC573MTR Packaging: Tape and Reel Number of Circuits: 8 Mounting: SMD (SMT) Polarity: Non-Inverting Number of Elements: 1 Number of Bits: 8 Number of Pins: 20 High Level Output Current: -8 mA Low Level Output Current: 8 mA Independent Circuits: 1 Propagation Delay: 17.5 ns Categories: Logic - Flip Flops Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2 V Turn-On Delay Time: 4.5 ns Logic Function: D-Type, Latch Number of Input Lines: 8 Number of Output Lines: 3
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976958-74VHC573MTR Packaging: Tape and Reel Number of Circuits: 8 Mounting: SMD (SMT) Polarity: Non-Inverting Number of Elements: 1 Number of Bits: 8 Number of Pins: 20 High Level Output Current: -8 mA Low Level Output Current: 8 mA Independent Circuits: 1 Propagation Delay: 17.5 ns Categories: Logic - Flip Flops Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2 V Turn-On Delay Time: 4.5 ns Logic Function: D-Type, Latch Number of Input Lines: 8 Number of Output Lines: 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - 74VHC573MTR - 976958-74VHC573MTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74VHC573MTR
976958-74VHC573MTR
Logic - Logic - Flip Flops - 74VHC573MTR 976958-74VHC573MTR
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976958-74VHC573MTR Packaging: Tape and Reel Number of Circuits: 8 Mounting: SMD (SMT) Polarity: Non-Inverting Number of Elements: 1 Number of Bits: 8 Number of Pins: 20 High Level Output Current: -8 mA Low Level Output Current: 8 mA Independent Circuits: 1 Propagation Delay: 17.5 ns Categories: Logic - Flip Flops Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2 V Turn-On Delay Time: 4.5 ns Logic Function: D-Type, Latch Number of Input Lines: 8 Number of Output Lines: 3

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976958-74VHC573MTR
Packaging: Tape and Reel
Number of Circuits: 8
Mounting: SMD (SMT)
Polarity: Non-Inverting
Number of Elements: 1
Number of Bits: 8
Number of Pins: 20
High Level Output Current: -8 mA
Low Level Output Current: 8 mA
Independent Circuits: 1
Propagation Delay: 17.5 ns
Categories: Logic - Flip Flops
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 4.5 ns
Logic Function: D-Type, Latch
Number of Input Lines: 8
Number of Output Lines: 3

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 976958-74VHC573MTR
Product Name Logic - Logic - Flip Flops - 74VHC573MTR
Package Type SOP; SOP
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 100131W-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Logic - Logic - Flip Flops - 74AHCT259D112 - 1012059-74AHCT259D112 - Win Source Electronics
Specs
Supply Voltage 5 V
Package Type SO
Number of units in IC 1
View Details