NOR Gate IC 3 Channel 14-TSSOP
IC GATE NOR 3CH 3-INP 14TSSOP
IC GATE NOR 3CH 3-INP 14TSSOP
NOR Gate IC 3 Channel 14-TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 497-7136-2-ND | 74VHC27TTR | 74VHC27TTR | 74VHC27TTR |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOR | NOR | NOT; NOR | NOR; NOR Gate |
| Supply Voltage | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V | |
| Inputs | 3 | 3 | ||
| Propagation Delay | 7.9 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA |