STMicroelectronics, Inc. Gates and Inverters 74VHC27MTR

Description
NOR Gate IC 3 Channel 14-SO
Request a Quote Datasheet
Description
NOR Gate IC 3 Channel 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74VHC27MTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74VHC27MTR-ND
Gates and Inverters 74VHC27MTR-ND
NOR Gate IC 3 Channel 14-SO

NOR Gate IC 3 Channel 14-SO

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-74VHC27MTR
5.5V Logic IC 705-74VHC27MTR
3-Input NOR Gate IC, 74VHC Series, SOP-14, 5.5V Product overview: 74VHC27MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC27MTR can be used for catalog matching and distributor lookup.

3-Input NOR Gate IC, 74VHC Series, SOP-14, 5.5V Product overview: 74VHC27MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC27MTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74VHC27MTR - 858092-74VHC27MTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74VHC27MTR
858092-74VHC27MTR
Logic - Logic - Gates and Inverters - 74VHC27MTR 858092-74VHC27MTR
Manufacturer: STMicroelectronics Win Source Part Number: 858092-74VHC27MTR Series: 74VHC Operating Temperature Range: -55°C ~ 125°C Features: NOR Gate IC 3 Channel - 14-SO Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74VHC27 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 858092-74VHC27MTR
Series: 74VHC
Operating Temperature Range: -55°C ~ 125°C
Features: NOR Gate IC 3 Channel - 14-SO
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74VHC27
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - 74VHC27MTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74VHC27MTR
Logic - Gates and Inverters 74VHC27MTR
IC GATE NOR 3CH 3-INP 14SO

IC GATE NOR 3CH 3-INP 14SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74VHC27MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74VHC27MTR
Integrated Circuits (ICs) - Logic - Gates and Inverters 74VHC27MTR
IC GATE NOR 3CH 3-INP 14SO

IC GATE NOR 3CH 3-INP 14SO

Supplier's Site
Gates and Inverters - 74VHC27MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74VHC27MTR
Gates and Inverters 74VHC27MTR
NOR Gate IC 3 Channel 14-SO

NOR Gate IC 3 Channel 14-SO

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74VHC27MTR-ND 705-74VHC27MTR 858092-74VHC27MTR 74VHC27MTR 74VHC27MTR 74VHC27MTR
Product Name Gates and Inverters 5.5V Logic IC Logic - Logic - Gates and Inverters - 74VHC27MTR Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOR NOR; NOR GATE NOT NOT; NOR NOR NOR; NOR Gate
Supply Voltage 2V ~ 5.5V 5.5V 1.5V (Low), 0.5V (High) 2V ~ 5.5V
Inputs 3 3 3
Propagation Delay 7.9 ns 7.9 ns
Low Level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54H01FM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic Gates - 2138993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Quad 2-Input OR - MYXAP54RHC32/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 5437FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers