NAND Gate IC 2 Channel 14-SO
IC GATE NAND 2CH 4-INP 14SO
IC GATE NAND 2CH 4-INP 14SO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74VHC20MTR-ND | 74VHC20MTR | 74VHC20MTR | 74VHC20MTR |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NAND | NOT; NAND | NAND; NAND Gate |
| Supply Voltage | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V | |
| Inputs | 4 | 4 | ||
| Propagation Delay | 7 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA |