STMicroelectronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC16244TTR 74VHC16244TTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 115584-74VHC16244TTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): SN74AHC16244DGVR; 74VHC16244T; SN74AHC16244DLG; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 115584-74VHC16244TTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): SN74AHC16244DGVR; 74VHC16244T; SN74AHC16244DLG; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74VHC16244TTR is a high-speed 16-bit bus buffer with 3-state outputs, designed for low power dissipation and high noise immunity. It operates within a voltage range of 2V to 5.5V and features a typical propagation delay of 5.4 ns at 5V. The device supports symmetrical output impedance with a minimum output current of 8 mA for both high and low states. It includes power down protection on all inputs and can accept input voltages from 0 to 7V regardless of the supply voltage, making it suitable for interfacing between 5V and 3V systems. The 74VHC16244TTR is compatible with the 74 series 16244 and is equipped with ESD protection circuits, providing 2kV immunity against static discharge. This product is ideal for applications requiring reliable data buffering and interfacing in digital circuits.

Datasheet Summary
Powered by GS/AI

The 74VHC16244TTR is a high-speed 16-bit bus buffer with 3-state outputs, designed for low power dissipation and high noise immunity. It operates within a voltage range of 2V to 5.5V and features a typical propagation delay of 5.4 ns at 5V. The device supports symmetrical output impedance with a minimum output current of 8 mA for both high and low states. It includes power down protection on all inputs and can accept input voltages from 0 to 7V regardless of the supply voltage, making it suitable for interfacing between 5V and 3V systems. The 74VHC16244TTR is compatible with the 74 series 16244 and is equipped with ESD protection circuits, providing 2kV immunity against static discharge. This product is ideal for applications requiring reliable data buffering and interfacing in digital circuits.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC16244TTR - 115584-74VHC16244TTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC16244TTR
115584-74VHC16244TTR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC16244TTR 115584-74VHC16244TTR
Manufacturer: STMicroelectronics Win Source Part Number: 115584-74VHC16244TTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): SN74AHC16244DGVR; 74VHC16244T; SN74AHC16244DLG; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 115584-74VHC16244TTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): SN74AHC16244DGVR; 74VHC16244T; SN74AHC16244DLG;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 115584-74VHC16244TTR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC16244TTR
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3224IA - 920759-ICL3224IA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details