Manufacturer: STMicroelectronics
Win Source Part Number: 908338-74VHC14YMTR
Series: Automotive, AEC-Q100, 74VHC
Operating Temperature Range: -40°C ~ 125°C
Features: Inverter IC 6 Channel Schmitt Trigger 14-SO
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74VHC14
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-13481-1, 497-13481-2, 497-13481-6
Hex Schmitt Inverter Product overview: 74VHC14YMTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC14YMTR can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-SO
Inverter IC 6 Channel Schmitt Trigger 14-SO
Inverter IC 6 Channel Schmitt Trigger 14-SO
IC INVERT SCHMITT 6CH 1-INP 14SO
Inverter IC 6 Channel Schmitt Trigger 14-SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 908338-74VHC14YMTR | 705-74VHC14YMTR | 497-13481-2-ND | 74VHC14YMTR | 74VHC14YMTR |
| Product Name | Logic - Logic - Gates and Inverters - 74VHC14YMTR | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT | NOT; Inverter |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| IC Package Type | Other; 14-SO | Other; SO | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Inputs | 1 | 1 | 1 |