AND Gate IC 4 Channel 14-TSSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 135630-74VHC08TTR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quad 2-Input AND Gate, CMOS, TSSOP-14, 5.5V Product overview: 74VHC08TTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC08TTR can be used for catalog matching and distributor lookup.
IC GATE AND 4CH 2-INP 14TSSOP
AND Gate IC 4 Channel 14-TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 497-7127-2-ND | 135630-74VHC08TTR | 705-74VHC08TTR | 74VHC08TTR | 74VHC08TTR | 74VHC08TTR |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74VHC08TTR | Quad 5.5V TSSOP Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND | NOT; AND; AND Gate | AND; AND GATE | NOT; AND | AND; AND Gate | AND |
| Supply Voltage | 2V ~ 5.5V | 2 V ~ 5.5 V | 5.5V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 7.9 ns | 7.9 ns | 7.9 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |