STMicroelectronics, Inc. Quad 5.5V Logic IC 74VHC08MTR

Description
Quad 2-Input AND Gate, CMOS, SOP, 5.5V, 7.9ns PD Product overview: 74VHC08MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC08MTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad 2-Input AND Gate, CMOS, SOP, 5.5V, 7.9ns PD Product overview: 74VHC08MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC08MTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 5.5V Logic IC
705-74VHC08MTR
Quad 5.5V Logic IC 705-74VHC08MTR
Quad 2-Input AND Gate, CMOS, SOP, 5.5V, 7.9ns PD Product overview: 74VHC08MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC08MTR can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate, CMOS, SOP, 5.5V, 7.9ns PD Product overview: 74VHC08MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC08MTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 497-1102-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-1102-2-ND
Gates and Inverters 497-1102-2-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74VHC08MTR - 135743-74VHC08MTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74VHC08MTR
135743-74VHC08MTR
Logic - Logic - Gates and Inverters - 74VHC08MTR 135743-74VHC08MTR
Manufacturer: STMicroelectronics Win Source Part Number: 135743-74VHC08MTR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 135743-74VHC08MTR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 74VHC08MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74VHC08MTR
Gates and Inverters 74VHC08MTR
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - 74VHC08MTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74VHC08MTR
Logic - Gates and Inverters 74VHC08MTR
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74VHC08MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74VHC08MTR
Integrated Circuits (ICs) - Logic - Gates and Inverters 74VHC08MTR
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site
IC GATE AND 4CH 2-INP 14-SO - 761-74VHC08MTR - Utmel Electronic Limited
Hong Kong, China
IC GATE AND 4CH 2-INP 14-SO
761-74VHC08MTR
IC GATE AND 4CH 2-INP 14-SO 761-74VHC08MTR
IC GATE AND 4CH 2-INP 14-SO

IC GATE AND 4CH 2-INP 14-SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74VHC08MTR 497-1102-2-ND 135743-74VHC08MTR 74VHC08MTR 74VHC08MTR 74VHC08MTR 761-74VHC08MTR
Product Name Quad 5.5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - 74VHC08MTR Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters IC GATE AND 4CH 2-INP 14-SO
Gate Type AND; AND GATE AND NOT; AND; AND Gate AND; AND Gate NOT; AND AND AND
Supply Voltage 5.5V 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 1.5V (Low), 0.5V (High) -3.3V; 3V; 3.3V
Inputs 2 2 2 2 2
Propagation Delay 7.9 ns 7.9 ns 7.9 ns 7.9 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input XOR - MYXAF54RHC86/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 770-100141DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
3 suppliers
Logic IC - 705-74AHC1GU04GV,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHC
Inputs 1
View Details
5 suppliers
Logic - Logic - Gates and Inverters - 5402DM - 907333-5402DM - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
2 suppliers