STMicroelectronics, Inc. Latches 74VCXH16373TTR

Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 497-1100-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74VCXH16373TTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74VCXH16373TTR
Integrated Circuits (ICs) - Logic - Latches 74VCXH16373TTR
IC LATCH 16BIT LV D 48-TSSOP

IC LATCH 16BIT LV D 48-TSSOP

Supplier's Site
Logic - Latches - 74VCXH16373TTR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74VCXH16373TTR
Logic - Latches 74VCXH16373TTR
IC LATCH 16BIT LV D 48-TSSOP

IC LATCH 16BIT LV D 48-TSSOP

Supplier's Site Datasheet
Latches - 74VCXH16373TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 497-1100-2-ND 74VCXH16373TTR 74VCXH16373TTR 74VCXH16373TTR
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 3.6V 3.6V 3.6V; 2.3V ~ 3.6V
Low-level Output Current (Sink) 18 mA 18 mA
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type transparent latch; 3-state - 74HC373PW-Q100,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
Latches - 74F373PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 20-DIP (0.300\", 7.62mm)
View Details
2 suppliers
Logic - Latches - 74HC573D/C4118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
 - 74FCT162511CTPVG - Rochester Electronics
Integrated Device Technology
Specs
Package Type SSOP56; SOP; SSOP
Logic Family CMOS
View Details