STMicroelectronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VCXH16244TTR 74VCXH16244TTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 766015-74VCXH16244TT R Series: 74VCXH Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2.3 V ~ 3.6 V Number of Elements: 4 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 766015-74VCXH16244TT R Series: 74VCXH Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2.3 V ~ 3.6 V Number of Elements: 4 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VCXH16244TTR - 766015-74VCXH16244TTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VCXH16244TTR
766015-74VCXH16244TTR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VCXH16244TTR 766015-74VCXH16244TTR
Manufacturer: STMicroelectronics Win Source Part Number: 766015-74VCXH16244TT R Series: 74VCXH Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2.3 V ~ 3.6 V Number of Elements: 4 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 766015-74VCXH16244TTR
Series: 74VCXH
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2.3 V ~ 3.6 V
Number of Elements: 4
Number of Bits per Element: 4
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 766015-74VCXH16244TTR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VCXH16244TTR
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - MAX3471CUA - 881594-MAX3471CUA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details